VISHAY INTERTECHNOLOGY, INC.
CRCW121022R1FRT1 -- RES, 22.1 OHM 1% 1/4W
Vishay Intertechnology, Inc.
RES, 22.1 OHM 1% 1/4W
CRCW121022R1FRT1
Description
RES, 22.1ohm 1% 1/4W
Request a Quote
Email Supplier
Description
RES, 22.1ohm 1% 1/4W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW121022R1FRT1 |
|
Product Name
|
RES, 22.1 OHM 1% 1/4W |
|
Resistance Range
|
22.1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details