Vishay Precision Group CRCW121022R1FKTA CRCW121022R1FKTA

Description
CRCW121022R1FKTA
Request a Quote Datasheet
Description
CRCW121022R1FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121022R1FKTA - CRCW121022R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121022R1FKTA
CRCW121022R1FKTA
CRCW121022R1FKTA CRCW121022R1FKTA
CRCW121022R1FKTA

CRCW121022R1FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW121022R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121022R1FKTA-ND
Chip Resistor - Surface Mount CRCW121022R1FKTA-ND
22.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R1, 1%, 0.33W, 1210; Resistance Vishay - 27C6129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.33W, 1210; Resistance Vishay
27C6129
Res, Thick Film, 22R1, 1%, 0.33W, 1210; Resistance Vishay 27C6129
RES, THICK FILM, 22R1, 1%, 0.33W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 22R1, 1%, 0.33W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121022R1FKTA CRCW121022R1FKTA-ND 27C6129
Product Name CRCW121022R1FKTA Chip Resistor - Surface Mount Res, Thick Film, 22R1, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details