Vishay Precision Group RES 22.1 OHM 1/2W 1% 1210 SMD CRCW121022R1FKEA

Description
RES 22.1ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 22.1ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/2W 1% 1210 SMD - CRCW121022R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/2W 1% 1210 SMD
CRCW121022R1FKEA
RES 22.1 OHM 1/2W 1% 1210 SMD CRCW121022R1FKEA
RES 22.1ohm 1/2W 1% 1210 SMD

RES 22.1ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121022R1FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R1FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121022R1FKEADKR-ND
RES SMD 22.1 OHM 1% 1/2W 1210

RES SMD 22.1 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121022R1FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R1FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121022R1FKEACT-ND
RES SMD 22.1 OHM 1% 1/2W 1210

RES SMD 22.1 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121022R1FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R1FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121022R1FKEATR-ND
22.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW121022R1FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121022R1FKEA
Resistors - Chip Resistor - Surface Mount CRCW121022R1FKEA
RES SMD 22.1 OHM 1% 1/2W 1210

RES SMD 22.1 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 22R1, 1%, 0.5W, 1210; Resistance Vishay - 53K3025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R1, 1%, 0.5W, 1210; Resistance Vishay
53K3025
Res, Thick Film, 22R1, 1%, 0.5W, 1210; Resistance Vishay 53K3025
RES, THICK FILM, 22R1, 1%, 0.5W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22R1, 1%, 0.5W, 1210; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 22.1 Ohm, 500Mw, 1%; Resistance Vishay - 42K4169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22.1 Ohm, 500Mw, 1%; Resistance Vishay
42K4169
Resistor, Thick Film, 22.1 Ohm, 500Mw, 1%; Resistance Vishay 42K4169
RESISTOR, THICK FILM, 22.1 OHM, 500mW, 1%; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 22.1 OHM, 500mW, 1%; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW121022R1FKEA 541-CRCW121022R1FKEADKR-ND CRCW121022R1FKEA 53K3025 42K4169
Product Name RES 22.1 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 22R1, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 22.1 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details