Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121022R0JNTA

Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121022R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121022R0JNTA-ND
Chip Resistor - Surface Mount CRCW121022R0JNTA-ND
22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22 OHM 1/2W 5% 1210 SMD - CRCW121022R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 5% 1210 SMD
CRCW121022R0JNTA
RES 22 OHM 1/2W 5% 1210 SMD CRCW121022R0JNTA
RES 22ohm 1/2W 5% 1210 SMD

RES 22ohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 22 5% 200 Rt1 Rohs Compliant Vishay - 49P3394 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 22 5% 200 Rt1 Rohs Compliant Vishay
49P3394
Crcw1210 22 5% 200 Rt1 Rohs Compliant Vishay 49P3394
CRCW1210 22 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 22 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121022R0JNTA-ND CRCW121022R0JNTA 49P3394
Product Name Chip Resistor - Surface Mount RES 22 OHM 1/2W 5% 1210 SMD Crcw1210 22 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details