Vishay Precision Group CRCW121022R0FKEA CRCW121022R0FKEA

Description
CRCW121022R0FKEA
Request a Quote Datasheet
Description
CRCW121022R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121022R0FKEA - CRCW121022R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121022R0FKEA
CRCW121022R0FKEA
CRCW121022R0FKEA CRCW121022R0FKEA
CRCW121022R0FKEA

CRCW121022R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121022R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R0FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121022R0FKEACT-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121022R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R0FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121022R0FKEATR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121022R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R0FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121022R0FKEADKR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 1%, 0.5W, 1210; Resistance Vishay - 53K3023 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.5W, 1210; Resistance Vishay
53K3023
Res, Thick Film, 22R, 1%, 0.5W, 1210; Resistance Vishay 53K3023
RES, THICK FILM, 22R, 1%, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.5W, 1210; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3024
Res, Thick Film, 22R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3024
RES, THICK FILM, 22R, 1%, 0.5W, 1210, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.5W, 1210, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW121022R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW121022R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW121022R0FKEA
RES SMD 22 OHM 1% 1/2W 1210

RES SMD 22 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW121022R0FKEA 541-CRCW121022R0FKEACT-ND 53K3023 53K3024 CRCW121022R0FKEA
Product Name CRCW121022R0FKEA Chip Resistor - Surface Mount Res, Thick Film, 22R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 22R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers