Vishay Precision Group RES 22.6K OHM 1/2W 1% 1210 SMD CRCW121022K6FKEA

Description
RES 22.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 1% 1210 SMD - CRCW121022K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 1% 1210 SMD
CRCW121022K6FKEA
RES 22.6K OHM 1/2W 1% 1210 SMD CRCW121022K6FKEA
RES 22.6Kohm 1/2W 1% 1210 SMD

RES 22.6Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.6KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6KAATR-ND
Chip Resistor - Surface Mount 541-22.6KAATR-ND
22.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 22.6Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K3022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22.6Kohm, 500Mw, 1%; Filter Terminals Vishay
53K3022
Resistor, Thick Film, 22.6Kohm, 500Mw, 1%; Filter Terminals Vishay 53K3022
RESISTOR, THICK FILM, 22.6KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 22.6KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K6, 1%, 0.5W, 1210; Resistance Vishay - 53K3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.5W, 1210; Resistance Vishay
53K3021
Res, Thick Film, 22K6, 1%, 0.5W, 1210; Resistance Vishay 53K3021
RES, THICK FILM, 22K6, 1%, 0.5W, 1210; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.5W, 1210; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121022K6FKEA 541-22.6KAATR-ND 53K3022 53K3021
Product Name RES 22.6K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 22.6Kohm, 500Mw, 1%; Filter Terminals Vishay Res, Thick Film, 22K6, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 22600 ohms 22600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details