Vishay Precision Group Chip Resistor - Surface Mount CRCW1210226RFKEA

Description
226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-226AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226AADKR-ND
Chip Resistor - Surface Mount 541-226AADKR-ND
226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-226AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226AATR-ND
Chip Resistor - Surface Mount 541-226AATR-ND
226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-226AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226AACT-ND
Chip Resistor - Surface Mount 541-226AACT-ND
226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210226RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210226RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210226RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Res, Thick Film, 226R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3036
Res, Thick Film, 226R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3036
RES, THICK FILM, 226R, 1%, 0.5W, 1210, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 226R, 1%, 0.5W, 1210, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-226AADKR-ND CRCW1210226RFKEA 53K3036
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance: 1%; Power Rating:0.3... Res, Thick Film, 226R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details