Vishay Intertechnology, Inc. RES, 2.2K 1/4 WATT CRCW1210222JRT1

Description
RES, 2.2K 1/4 WATT
Request a Quote
Description
RES, 2.2K 1/4 WATT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.2K 1/4 WATT - CRCW1210222JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.2K 1/4 WATT
CRCW1210222JRT1
RES, 2.2K 1/4 WATT CRCW1210222JRT1
RES, 2.2K 1/4 WATT

RES, 2.2K 1/4 WATT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1210222JRT1
Product Name RES, 2.2K 1/4 WATT
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details