221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW1210221RFKTB-ND | 43C5018 |
| Product Name | Chip Resistor - Surface Mount | Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | |
| Resistance Range | 221 ohms |