Vishay Precision Group Chip Resistor - Surface Mount CRCW1210221RFKEA

Description
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-221AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221AATR-ND
Chip Resistor - Surface Mount 541-221AATR-ND
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221AADKR-ND
Chip Resistor - Surface Mount 541-221AADKR-ND
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221AACT-ND
Chip Resistor - Surface Mount 541-221AACT-ND
221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210221RFKEA - CRCW1210221RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210221RFKEA
CRCW1210221RFKEA
CRCW1210221RFKEA CRCW1210221RFKEA
CRCW1210221RFKEA

CRCW1210221RFKEA

Supplier's Site
Res, Thick Film, 221R, 1%, 0.5W, 1210; Resistance Vishay - 53K3032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.5W, 1210; Resistance Vishay
53K3032
Res, Thick Film, 221R, 1%, 0.5W, 1210; Resistance Vishay 53K3032
RES, THICK FILM, 221R, 1%, 0.5W, 1210; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.5W, 1210; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 42K4170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
42K4170
Resistor, Thick Film, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 42K4170
RESISTOR, THICK FILM, 221 OHM, 500mW, 1%, FULL REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 221 OHM, 500mW, 1%, FULL REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-221AATR-ND CRCW1210221RFKEA 53K3032 42K4170
Product Name Chip Resistor - Surface Mount CRCW1210221RFKEA Res, Thick Film, 221R, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details