Vishay Intertechnology, Inc. RES TF CH 1/4W 1% 22.1KOHM 1210 CRCW12102212FRT1

Description
RES TF CH 1/4W 1% 22.1KOHM 1210
Request a Quote
Description
RES TF CH 1/4W 1% 22.1KOHM 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES TF CH 1/4W 1% 22.1KOHM 1210 - CRCW12102212FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES TF CH 1/4W 1% 22.1KOHM 1210
CRCW12102212FRT1
RES TF CH 1/4W 1% 22.1KOHM 1210 CRCW12102212FRT1
RES TF CH 1/4W 1% 22.1KOHM 1210

RES TF CH 1/4W 1% 22.1KOHM 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12102212FRT1
Product Name RES TF CH 1/4W 1% 22.1KOHM 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers