Vishay Precision Group Thick Film Resistors - SMD 1/2watt 220ohms 5% CRCW1210220RJNEA

Description
Thick Film Resistors - SMD 1/2watt 220ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 220ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 220ohms 5% - CRCW1210220RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 220ohms 5%
CRCW1210220RJNEA
Thick Film Resistors - SMD 1/2watt 220ohms 5% CRCW1210220RJNEA
Thick Film Resistors - SMD 1/2watt 220ohms 5%

Thick Film Resistors - SMD 1/2watt 220ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-220VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220VDKR-ND
Chip Resistor - Surface Mount 541-220VDKR-ND
220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220VTR-ND
Chip Resistor - Surface Mount 541-220VTR-ND
220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220VCT-ND
Chip Resistor - Surface Mount 541-220VCT-ND
220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220R, 5%, 0.33W, 1210; Resistance Vishay - 59M7037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.33W, 1210; Resistance Vishay
59M7037
Res, Thick Film, 220R, 5%, 0.33W, 1210; Resistance Vishay 59M7037
RES, THICK FILM, 220R, 5%, 0.33W, 1210; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.33W, 1210; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210220RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210220RJNEA
Chip Resistor - Surface Mount CRCW1210220RJNEA
RES SMD 220 OHM 5% 1/2W 1210

RES SMD 220 OHM 5% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1210220RJNEA 541-220VDKR-ND 59M7037 CRCW1210220RJNEA
Product Name Thick Film Resistors - SMD 1/2watt 220ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 0.33W, 1210; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details