220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/2watt 220ohms 1%
RESISTOR, THICK FILM, 220 OHM, 330mW, 1%; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210220RFKTA-ND | CRCW1210220RFKTA | 04H7021 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 220ohms 1% | Resistor, Thick Film, 220 Ohm, 330Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |