RES 220Kohm .75W 5% 1210 SMD
220 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW1210220KJNEAHP | 541-220KNTR-ND |
| Product Name | RES 220K OHM .75W 5% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 220000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |
| Configuration | Single Resistor |