Vishay Intertechnology, Inc. RES 21.5 OHM 3/4W 1% 1210 SMD CRCW121021R5FKEAHP

Description
RES 21.5ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 21.5ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 3/4W 1% 1210 SMD - CRCW121021R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 3/4W 1% 1210 SMD
CRCW121021R5FKEAHP
RES 21.5 OHM 3/4W 1% 1210 SMD CRCW121021R5FKEAHP
RES 21.5ohm 3/4W 1% 1210 SMD

RES 21.5ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121021R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121021R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW121021R5FKEAHP-ND
21.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121021R5FKEAHP CRCW121021R5FKEAHP-ND
Product Name RES 21.5 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers