Vishay Intertechnology, Inc. RES 21.0K OHM 1/2W 1% 1210 SMD CRCW121021K0FKTA

Description
RES 21.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 21.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/2W 1% 1210 SMD - CRCW121021K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/2W 1% 1210 SMD
CRCW121021K0FKTA
RES 21.0K OHM 1/2W 1% 1210 SMD CRCW121021K0FKTA
RES 21.0Kohm 1/2W 1% 1210 SMD

RES 21.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121021K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121021K0FKTA-ND
Chip Resistor - Surface Mount CRCW121021K0FKTA-ND
21 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 21Kohm, 330Mw, 1%; Resistance Vishay - 07J6380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 21Kohm, 330Mw, 1%; Resistance Vishay
07J6380
Resistor, Thick Film, 21Kohm, 330Mw, 1%; Resistance Vishay 07J6380
RESISTOR, THICK FILM, 21KOHM, 330mW, 1%; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 21KOHM, 330mW, 1%; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121021K0FKTA CRCW121021K0FKTA-ND 07J6380
Product Name RES 21.0K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 21Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers