Vishay Precision Group Chip Resistor - Surface Mount CRCW1210215KFKEA

Description
215 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-215KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KAATR-ND
Chip Resistor - Surface Mount 541-215KAATR-ND
215 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 215K OHM 1/2W 1% 1210 SMD - CRCW1210215KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/2W 1% 1210 SMD
CRCW1210215KFKEA
RES 215K OHM 1/2W 1% 1210 SMD CRCW1210215KFKEA
RES 215Kohm 1/2W 1% 1210 SMD

RES 215Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 215Kohm, 500Mw, 1%; Resistance Vishay - 53K3014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 215Kohm, 500Mw, 1%; Resistance Vishay
53K3014
Resistor, Thick Film, 215Kohm, 500Mw, 1%; Resistance Vishay 53K3014
RESISTOR, THICK FILM, 215KOHM, 500mW, 1%; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 215KOHM, 500mW, 1%; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-215KAATR-ND CRCW1210215KFKEA 53K3014
Product Name Chip Resistor - Surface Mount RES 215K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 215Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details