Vishay Precision Group Chip Resistor - Surface Mount CRCW1210210RFKEA

Description
210 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210210RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210210RFKEA-ND
Chip Resistor - Surface Mount CRCW1210210RFKEA-ND
210 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,210,1%,T/R,HAZMAT - CRCW1210210RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,210,1%,T/R,HAZMAT
CRCW1210210RFKEA
1210,210,1%,T/R,HAZMAT CRCW1210210RFKEA
1210,210,1%,T/R,HAZM AT

1210,210,1%,T/R,HAZMAT

Supplier's Site
Resistor, Thick Film, 210 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 210 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3012
Resistor, Thick Film, 210 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3012
RESISTOR, THICK FILM, 210 OHM, 500mW, 1%, FULL REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 210 OHM, 500mW, 1%, FULL REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210210RFKEA-ND CRCW1210210RFKEA 53K3012
Product Name Chip Resistor - Surface Mount 1210,210,1%,T/R,HAZMAT Resistor, Thick Film, 210 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details