Vishay Precision Group Chip Resistor - Surface Mount CRCW121020R5FKEA

Description
20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.5AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5AADKR-ND
Chip Resistor - Surface Mount 541-20.5AADKR-ND
20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5AATR-ND
Chip Resistor - Surface Mount 541-20.5AATR-ND
20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5AACT-ND
Chip Resistor - Surface Mount 541-20.5AACT-ND
20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW121020R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW121020R5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW121020R5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:20.5ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121020R5FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121020R5FKEA
Resistors - Chip Resistor - Surface Mount CRCW121020R5FKEA
RES SMD 20.5 OHM 1% 1/2W 1210

RES SMD 20.5 OHM 1% 1/2W 1210

Supplier's Site
Resistor, Thick Film, 20.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K2998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K2998
Resistor, Thick Film, 20.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K2998
RESISTOR, THICK FILM, 20.5 OHM, 500mW, 1%, FULL REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 20.5 OHM, 500mW, 1%, FULL REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-20.5AADKR-ND CRCW121020R5FKEA CRCW121020R5FKEA 53K2998
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:20.5ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 20.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details