Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 20ohms 5% CRCW121020R0JNTA

Description
Thick Film Resistors - SMD 1/2watt 20ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 20ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 20ohms 5% - CRCW121020R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 20ohms 5%
CRCW121020R0JNTA
Thick Film Resistors - SMD 1/2watt 20ohms 5% CRCW121020R0JNTA
Thick Film Resistors - SMD 1/2watt 20ohms 5%

Thick Film Resistors - SMD 1/2watt 20ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121020R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121020R0JNTA-ND
Chip Resistor - Surface Mount CRCW121020R0JNTA-ND
20 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 20 5% 200 Rt1 Rohs Compliant Vishay - 49P3389 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 20 5% 200 Rt1 Rohs Compliant Vishay
49P3389
Crcw1210 20 5% 200 Rt1 Rohs Compliant Vishay 49P3389
CRCW1210 20 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 20 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121020R0JNTA CRCW121020R0JNTA-ND 49P3389
Product Name Thick Film Resistors - SMD 1/2watt 20ohms 5% Chip Resistor - Surface Mount Crcw1210 20 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details