20 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
20 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
20 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 20R, 5%, 0.33W, 1210; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-20VDKR-ND | CRCW121020R0JNEA | 51P0619 | 43C4995 |
| Product Name | Chip Resistor - Surface Mount | 1210,20,5%,T/R,HAZMAT | Res, Thick Film, 20R, 5%, 0.33W, 1210; Resistance Vishay | Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | ||
| Resistance Range | 20 ohms | 20 ohms |