Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 20ohms 1% CRCW121020R0FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 20ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 20ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 20ohms 1% - CRCW121020R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 20ohms 1%
CRCW121020R0FKEAHP
Thick Film Resistors - SMD 3/4watt 20ohms 1% CRCW121020R0FKEAHP
Thick Film Resistors - SMD 3/4watt 20ohms 1%

Thick Film Resistors - SMD 3/4watt 20ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121020R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121020R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW121020R0FKEAHPDKR-ND
RES SMD 20 OHM 1% 3/4W 1210

RES SMD 20 OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121020R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121020R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW121020R0FKEAHPCT-ND
RES SMD 20 OHM 1% 3/4W 1210

RES SMD 20 OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121020R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121020R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW121020R0FKEAHPTR-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326329-CRCW121020R0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326329-CRCW121020R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1326329-CRCW121020R0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1326329-CRCW121020R0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-CRCW121020R0FKEA HPCT,541-CRCW121020R 0FKEAHPDKR,CRCW12102 0R0FKEAHP-ND,541-CRC W121020R0FKEAHPTR Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326329-CRCW121020R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW121020R0FKEAHPCT,541-CRCW121020R0FKEAHPDKR,CRCW121020R0FKEAHP-ND,541-CRCW121020R0FKEAHPTR
Base Product Number: CRCW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 20 OHM 4W Resistor - 52-CRCW121020R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 OHM 4W Resistor
52-CRCW121020R0FKEAHP
SMD 20 OHM 4W Resistor 52-CRCW121020R0FKEAHP
RES SMD 20 OHM 1% 3/4W 1210 Product overview: CRCW121020R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121020R0FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 1% 3/4W 1210 Product overview: CRCW121020R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121020R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121020R0FKEAHP 541-CRCW121020R0FKEAHPDKR-ND 1326329-CRCW121020R0FKEAHP 52-CRCW121020R0FKEAHP
Product Name Thick Film Resistors - SMD 3/4watt 20ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 20 OHM 4W Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers