Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 20Kohms 5% CRCW121020K0JNTA

Description
Thick Film Resistors - SMD 1/2watt 20Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 20Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 20Kohms 5% - CRCW121020K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 20Kohms 5%
CRCW121020K0JNTA
Thick Film Resistors - SMD 1/2watt 20Kohms 5% CRCW121020K0JNTA
Thick Film Resistors - SMD 1/2watt 20Kohms 5%

Thick Film Resistors - SMD 1/2watt 20Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121020K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121020K0JNTA-ND
Chip Resistor - Surface Mount CRCW121020K0JNTA-ND
20 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121020K0JNTA CRCW121020K0JNTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 20Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details