Vishay Precision Group CRCW1210205RFKTA CRCW1210205RFKTA

Description
CRCW1210205RFKTA
Request a Quote Datasheet
Description
CRCW1210205RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210205RFKTA - CRCW1210205RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210205RFKTA
CRCW1210205RFKTA
CRCW1210205RFKTA CRCW1210205RFKTA
CRCW1210205RFKTA

CRCW1210205RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210205RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210205RFKTA-ND
Chip Resistor - Surface Mount CRCW1210205RFKTA-ND
205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 205 Ohm, 330Mw, 1%; Resistance Vishay - 07J6372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 205 Ohm, 330Mw, 1%; Resistance Vishay
07J6372
Resistor, Thick Film, 205 Ohm, 330Mw, 1%; Resistance Vishay 07J6372
RESISTOR, THICK FILM, 205 OHM, 330mW, 1%; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 205 OHM, 330mW, 1%; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210205RFKTA CRCW1210205RFKTA-ND 07J6372
Product Name CRCW1210205RFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 205 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details