Vishay Precision Group Thick Film Resistors - SMD 1/2watt 205ohms 1% CRCW1210205RFKEA

Description
Thick Film Resistors - SMD 1/2watt 205ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 205ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 205ohms 1% - CRCW1210205RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 205ohms 1%
CRCW1210205RFKEA
Thick Film Resistors - SMD 1/2watt 205ohms 1% CRCW1210205RFKEA
Thick Film Resistors - SMD 1/2watt 205ohms 1%

Thick Film Resistors - SMD 1/2watt 205ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-205AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205AACT-ND
Chip Resistor - Surface Mount 541-205AACT-ND
205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205AADKR-ND
Chip Resistor - Surface Mount 541-205AADKR-ND
205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205AATR-ND
Chip Resistor - Surface Mount 541-205AATR-ND
205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 205R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3004
Res, Thick Film, 205R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3004
RES, THICK FILM, 205R, 1%, 0.5W, 1210, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205R, 1%, 0.5W, 1210, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210205RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210205RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210205RFKEA
RES SMD 205 OHM 1% 1/2W 1210

RES SMD 205 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210205RFKEA 541-205AACT-ND 53K3004 CRCW1210205RFKEA
Product Name Thick Film Resistors - SMD 1/2watt 205ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 205R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details