Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210205KFKTA

Description
205 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210205KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210205KFKTA-ND
Chip Resistor - Surface Mount CRCW1210205KFKTA-ND
205 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 205K OHM 1/2W 1% 1210 SMD - CRCW1210205KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/2W 1% 1210 SMD
CRCW1210205KFKTA
RES 205K OHM 1/2W 1% 1210 SMD CRCW1210205KFKTA
RES 205Kohm 1/2W 1% 1210 SMD

RES 205Kohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 205K, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205K, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6375
Res, Thick Film, 205K, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6375
RES, THICK FILM, 205K, 1%, 0.33W, 1210, REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 205K, 1%, 0.33W, 1210, REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210205KFKTA-ND CRCW1210205KFKTA 07J6375
Product Name Chip Resistor - Surface Mount RES 205K OHM 1/2W 1% 1210 SMD Res, Thick Film, 205K, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details