Vishay Precision Group Chip Resistor - Surface Mount CRCW1210200RJNEA

Description
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-200VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200VCT-ND
Chip Resistor - Surface Mount 541-200VCT-ND
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200VTR-ND
Chip Resistor - Surface Mount 541-200VTR-ND
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200VDKR-ND
Chip Resistor - Surface Mount 541-200VDKR-ND
200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 200ohms 5% - CRCW1210200RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 200ohms 5%
CRCW1210200RJNEA
Thick Film Resistors - SMD 1/2watt 200ohms 5% CRCW1210200RJNEA
Thick Film Resistors - SMD 1/2watt 200ohms 5%

Thick Film Resistors - SMD 1/2watt 200ohms 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210200RJNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1210200RJNEA
Resistors - Chip Resistor - Surface Mount CRCW1210200RJNEA
RES SMD 200 OHM 5% 1/2W 1210

RES SMD 200 OHM 5% 1/2W 1210

Supplier's Site
Resistor, Thick Film, 200 Ohm, 330Mw, 5%; Resistance Vishay - 51P0621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 200 Ohm, 330Mw, 5%; Resistance Vishay
51P0621
Resistor, Thick Film, 200 Ohm, 330Mw, 5%; Resistance Vishay 51P0621
RESISTOR, THICK FILM, 200 OHM, 330mW, 5%; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 200 OHM, 330mW, 5%; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 200R, 1210; Resistance Vishay - 43C5000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200R, 1210; Resistance Vishay
43C5000
Res, Aec-Q200, Thick Film, 200R, 1210; Resistance Vishay 43C5000
RES, AEC-Q200, THICK FILM, 200R, 1210; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 200R, 1210; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-200VCT-ND CRCW1210200RJNEA CRCW1210200RJNEA 51P0621 43C5000
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 200ohms 5% Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 200 Ohm, 330Mw, 5%; Resistance Vishay Res, Aec-Q200, Thick Film, 200R, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details