Vishay Precision Group Automotive 200 Ohm 0.5W 200V Resistor CRCW1210200RFKEA

Description
200 Ohm 1% 0.5W 1210 Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW1210200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210200RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Ohm 1% 0.5W 1210 Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW1210200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210200RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 200 Ohm 0.5W 200V Resistor - 52-CRCW1210200RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200 Ohm 0.5W 200V Resistor
52-CRCW1210200RFKEA
Automotive 200 Ohm 0.5W 200V Resistor 52-CRCW1210200RFKEA
200 Ohm 1% 0.5W 1210 Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW1210200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210200RFKEA can be used for catalog matching and distributor lookup.

200 Ohm 1% 0.5W 1210 Thick Film Resistor, 200V, AEC-Q200 Product overview: CRCW1210200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210200RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965899-CRCW1210200RFKEA
Resistors - Chip Resistor - Surface Mount 965899-CRCW1210200RFKEA
Win Source Part Number: 965899-CRCW1210200RF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-14NF2000U; RC1210FR-07200RL; RK73H2ETTD2000F; ERJU14F2000U; ERJ-14NF1820U; CRCW1210180RFKEACRCW 1210200RFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-200AATR,CRCW1210 100 200R 1% ET1 E3,CRCW1210200RFKEA- ND,541-200AADKR,541- 200AACT Base Product Number: CRCW1210

Win Source Part Number: 965899-CRCW1210200RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ-14NF2000U; RC1210FR-07200RL; RK73H2ETTD2000F; ERJU14F2000U; ERJ-14NF1820U; CRCW1210180RFKEACRCW1210200RFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-200AATR,CRCW1210 100 200R 1% ET1 E3,CRCW1210200RFKEA-ND,541-200AADKR,541-200AACT
Base Product Number: CRCW1210

Buy Now Datasheet
CRCW1210200RFKEA - CRCW1210200RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210200RFKEA
CRCW1210200RFKEA
CRCW1210200RFKEA CRCW1210200RFKEA
CRCW1210200RFKEA

CRCW1210200RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-200AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AADKR-ND
Chip Resistor - Surface Mount 541-200AADKR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AACT-ND
Chip Resistor - Surface Mount 541-200AACT-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AATR-ND
Chip Resistor - Surface Mount 541-200AATR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 200R, 1%, 0.5W, 1210; Resistance Vishay - 53K3001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.5W, 1210; Resistance Vishay
53K3001
Res, Thick Film, 200R, 1%, 0.5W, 1210; Resistance Vishay 53K3001
RES, THICK FILM, 200R, 1%, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210200RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210200RFKEA
Chip Resistor - Surface Mount CRCW1210200RFKEA
RES SMD 200 OHM 1% 1/2W 1210

RES SMD 200 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW1210200RFKEA 965899-CRCW1210200RFKEA CRCW1210200RFKEA 541-200AADKR-ND 53K3001 CRCW1210200RFKEA
Product Name Automotive 200 Ohm 0.5W 200V Resistor Resistors - Chip Resistor - Surface Mount CRCW1210200RFKEA Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.5W, 1210; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details