Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210200KJNTA

Description
200 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210200KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210200KJNTA-ND
Chip Resistor - Surface Mount CRCW1210200KJNTA-ND
200 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200K OHM 1/2W 5% 1210 SMD - CRCW1210200KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 5% 1210 SMD
CRCW1210200KJNTA
RES 200K OHM 1/2W 5% 1210 SMD CRCW1210200KJNTA
RES 200Kohm 1/2W 5% 1210 SMD

RES 200Kohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 200K 5% 200 Rt1 Rohs Compliant Vishay - 49P3390 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200K 5% 200 Rt1 Rohs Compliant Vishay
49P3390
Crcw1210 200K 5% 200 Rt1 Rohs Compliant Vishay 49P3390
CRCW1210 200K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 200K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210200KJNTA-ND CRCW1210200KJNTA 49P3390
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/2W 5% 1210 SMD Crcw1210 200K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details