VISHAY INTERTECHNOLOGY, INC.
CRCW12102002FRT1 -- 20.0K OHM,1%,1/4W,1210
Vishay Intertechnology, Inc.
20.0K OHM,1%,1/4W,1210
CRCW12102002FRT1
Description
20.0Kohm,1%,1/4W,121
0
Request a Quote
Email Supplier
Description
20.0Kohm,1%,1/4W,121
0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12102002FRT1 |
|
Product Name
|
20.0K OHM,1%,1/4W,1210 |
|
Resistance Range
|
20000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers