Vishay Intertechnology, Inc. RESISTOR, 2K, 1%, 1/4W CRCW12102001F

Description
RESISTOR, 2K, 1%, 1/4W
Request a Quote
Description
RESISTOR, 2K, 1%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2K, 1%, 1/4W - CRCW12102001F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2K, 1%, 1/4W
CRCW12102001F
RESISTOR, 2K, 1%, 1/4W CRCW12102001F
RESISTOR, 2K, 1%, 1/4W

RESISTOR, 2K, 1%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12102001F
Product Name RESISTOR, 2K, 1%, 1/4W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details