Vishay Precision Group Chip Resistor - Surface Mount CRCW12101R87FKEA

Description
1.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R87FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R87FKEA-ND
Chip Resistor - Surface Mount CRCW12101R87FKEA-ND
1.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.87 OHM 1/3W 1% 1210 SMD - CRCW12101R87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1/3W 1% 1210 SMD
CRCW12101R87FKEA
RES 1.87 OHM 1/3W 1% 1210 SMD CRCW12101R87FKEA
RES 1.87ohm 1/3W 1% 1210 SMD

RES 1.87ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 1R87 1% Et1 E3 Rohs Compliant Vishay - 47P3950 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1R87 1% Et1 E3 Rohs Compliant Vishay
47P3950
Crcw1210 100 1R87 1% Et1 E3 Rohs Compliant Vishay 47P3950
CRCW1210 100 1R87 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1R87 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R87FKEA-ND CRCW12101R87FKEA 47P3950
Product Name Chip Resistor - Surface Mount RES 1.87 OHM 1/3W 1% 1210 SMD Crcw1210 100 1R87 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.87 ohms 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details