Vishay Intertechnology, Inc. RES 1.82 OHM 1/3W 1% 1210 SMD CRCW12101R82FNTA

Description
RES 1.82ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.82ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1/3W 1% 1210 SMD - CRCW12101R82FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1/3W 1% 1210 SMD
CRCW12101R82FNTA
RES 1.82 OHM 1/3W 1% 1210 SMD CRCW12101R82FNTA
RES 1.82ohm 1/3W 1% 1210 SMD

RES 1.82ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R82FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R82FNTA-ND
Chip Resistor - Surface Mount CRCW12101R82FNTA-ND
1.82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1R82 1% 200 Rt1 Rohs Compliant Vishay - 11R9232 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1R82 1% 200 Rt1 Rohs Compliant Vishay
11R9232
Crcw1210 1R82 1% 200 Rt1 Rohs Compliant Vishay 11R9232
CRCW1210 1R82 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1R82 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R82FNTA CRCW12101R82FNTA-ND 11R9232
Product Name RES 1.82 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 1R82 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details