Vishay Intertechnology, Inc. RES 1.80 OHM 1/2W 1% 1210 SMD CRCW12101R80FNEA

Description
RES 1.80ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1/2W 1% 1210 SMD - CRCW12101R80FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1/2W 1% 1210 SMD
CRCW12101R80FNEA
RES 1.80 OHM 1/2W 1% 1210 SMD CRCW12101R80FNEA
RES 1.80ohm 1/2W 1% 1210 SMD

RES 1.80ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R80FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R80FNEA-ND
Chip Resistor - Surface Mount CRCW12101R80FNEA-ND
1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 1R8 1% Et1 E3 Rohs Compliant Vishay - 49P3294 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1R8 1% Et1 E3 Rohs Compliant Vishay
49P3294
Crcw1210 200 1R8 1% Et1 E3 Rohs Compliant Vishay 49P3294
CRCW1210 200 1R8 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1R8 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R80FNEA CRCW12101R80FNEA-ND 49P3294
Product Name RES 1.80 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 1R8 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details