Vishay Intertechnology, Inc. RES 1.80 OHM 1/3W 1% 1210 SMD CRCW12101R80FKEA

Description
RES 1.80ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1/3W 1% 1210 SMD - CRCW12101R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1/3W 1% 1210 SMD
CRCW12101R80FKEA
RES 1.80 OHM 1/3W 1% 1210 SMD CRCW12101R80FKEA
RES 1.80ohm 1/3W 1% 1210 SMD

RES 1.80ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R80FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R80FKEA-ND
Chip Resistor - Surface Mount CRCW12101R80FKEA-ND
1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 1R8 1% Et1 E3 Rohs Compliant Vishay - 47P3947 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1R8 1% Et1 E3 Rohs Compliant Vishay
47P3947
Crcw1210 100 1R8 1% Et1 E3 Rohs Compliant Vishay 47P3947
CRCW1210 100 1R8 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1R8 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101R80FKEA
Chip Resistor - Surface Mount CRCW12101R80FKEA
RES SMD 1.8 OHM 1% 1/2W 1210

RES SMD 1.8 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12101R80FKEA CRCW12101R80FKEA-ND 47P3947 CRCW12101R80FKEA
Product Name RES 1.80 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 1R8 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data