Vishay Intertechnology, Inc. RES 1.74 OHM 1/3W 1% 1210 SMD CRCW12101R74FNTA

Description
RES 1.74ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1/3W 1% 1210 SMD - CRCW12101R74FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1/3W 1% 1210 SMD
CRCW12101R74FNTA
RES 1.74 OHM 1/3W 1% 1210 SMD CRCW12101R74FNTA
RES 1.74ohm 1/3W 1% 1210 SMD

RES 1.74ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R74FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R74FNTA-ND
Chip Resistor - Surface Mount CRCW12101R74FNTA-ND
1.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1.74 1% 200 Rt1 Rohs Compliant Vishay - 11R9227 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.74 1% 200 Rt1 Rohs Compliant Vishay
11R9227
Crcw1210 1.74 1% 200 Rt1 Rohs Compliant Vishay 11R9227
CRCW1210 1.74 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1.74 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R74FNTA CRCW12101R74FNTA-ND 11R9227
Product Name RES 1.74 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 1.74 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers