Vishay Intertechnology, Inc. RES 1.65 OHM 1/3W 1% 1210 SMD CRCW12101R65FNTA

Description
RES 1.65ohm 1/3W 1% 1210 SMD
Request a Quote
Description
RES 1.65ohm 1/3W 1% 1210 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1/3W 1% 1210 SMD - CRCW12101R65FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1/3W 1% 1210 SMD
CRCW12101R65FNTA
RES 1.65 OHM 1/3W 1% 1210 SMD CRCW12101R65FNTA
RES 1.65ohm 1/3W 1% 1210 SMD

RES 1.65ohm 1/3W 1% 1210 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12101R65FNTA
Product Name RES 1.65 OHM 1/3W 1% 1210 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details