Vishay Intertechnology, Inc. RES 1.6 OHM 1/3W 5% 1210 SMD CRCW12101R60JNEA

Description
RES 1.6ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.6ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1/3W 5% 1210 SMD - CRCW12101R60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/3W 5% 1210 SMD
CRCW12101R60JNEA
RES 1.6 OHM 1/3W 5% 1210 SMD CRCW12101R60JNEA
RES 1.6ohm 1/3W 5% 1210 SMD

RES 1.6ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.6VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6VTR-ND
Chip Resistor - Surface Mount 541-1.6VTR-ND
1.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.6VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6VDKR-ND
Chip Resistor - Surface Mount 541-1.6VDKR-ND
1.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.6VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6VCT-ND
Chip Resistor - Surface Mount 541-1.6VCT-ND
1.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 1R6 5% Et1 E3 Rohs Compliant Vishay - 47P3941 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1R6 5% Et1 E3 Rohs Compliant Vishay
47P3941
Crcw1210 200 1R6 5% Et1 E3 Rohs Compliant Vishay 47P3941
CRCW1210 200 1R6 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1R6 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R60JNEA 541-1.6VTR-ND 47P3941
Product Name RES 1.6 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 1R6 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details