Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101R60FNEA

Description
1.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R60FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R60FNEA-ND
Chip Resistor - Surface Mount CRCW12101R60FNEA-ND
1.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60 OHM 1/2W 1% 1210 SMD - CRCW12101R60FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/2W 1% 1210 SMD
CRCW12101R60FNEA
RES 1.60 OHM 1/2W 1% 1210 SMD CRCW12101R60FNEA
RES 1.60ohm 1/2W 1% 1210 SMD

RES 1.60ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 200 1R6 1% Et1 E3 Rohs Compliant Vishay - 49P3288 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1R6 1% Et1 E3 Rohs Compliant Vishay
49P3288
Crcw1210 200 1R6 1% Et1 E3 Rohs Compliant Vishay 49P3288
CRCW1210 200 1R6 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1R6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R60FNEA-ND CRCW12101R60FNEA 49P3288
Product Name Chip Resistor - Surface Mount RES 1.60 OHM 1/2W 1% 1210 SMD Crcw1210 200 1R6 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details