Vishay Intertechnology, Inc. RES 1.60 OHM 1/3W 1% 1210 SMD CRCW12101R60FKEA

Description
RES 1.60ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1/3W 1% 1210 SMD - CRCW12101R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/3W 1% 1210 SMD
CRCW12101R60FKEA
RES 1.60 OHM 1/3W 1% 1210 SMD CRCW12101R60FKEA
RES 1.60ohm 1/3W 1% 1210 SMD

RES 1.60ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R60FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R60FKEA-ND
Chip Resistor - Surface Mount CRCW12101R60FKEA-ND
1.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 1R6 1% Et1 E3 Rohs Compliant Vishay - 47P3940 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1R6 1% Et1 E3 Rohs Compliant Vishay
47P3940
Crcw1210 100 1R6 1% Et1 E3 Rohs Compliant Vishay 47P3940
CRCW1210 100 1R6 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1R6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R60FKEA CRCW12101R60FKEA-ND 47P3940
Product Name RES 1.60 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 1R6 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details