Vishay Precision Group Chip Resistor - Surface Mount CRCW12101R58FKEA

Description
1.58 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.58 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R58FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R58FKEA-ND
Chip Resistor - Surface Mount CRCW12101R58FKEA-ND
1.58 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.58 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.58 OHM 1/2W 1% 1210 SMD - CRCW12101R58FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 1/2W 1% 1210 SMD
CRCW12101R58FKEA
RES 1.58 OHM 1/2W 1% 1210 SMD CRCW12101R58FKEA
RES 1.58ohm 1/2W 1% 1210 SMD

RES 1.58ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 1R58 1% Et1 E3 Rohs Compliant Vishay - 47P3939 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1R58 1% Et1 E3 Rohs Compliant Vishay
47P3939
Crcw1210 100 1R58 1% Et1 E3 Rohs Compliant Vishay 47P3939
CRCW1210 100 1R58 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1R58 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R58FKEA-ND CRCW12101R58FKEA 47P3939
Product Name Chip Resistor - Surface Mount RES 1.58 OHM 1/2W 1% 1210 SMD Crcw1210 100 1R58 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.58 ohms 1.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details