Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101R50JNTA

Description
1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R50JNTA-ND
Chip Resistor - Surface Mount CRCW12101R50JNTA-ND
1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.5 OHM 1/3W 5% 1210 SMD - CRCW12101R50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/3W 5% 1210 SMD
CRCW12101R50JNTA
RES 1.5 OHM 1/3W 5% 1210 SMD CRCW12101R50JNTA
RES 1.5ohm 1/3W 5% 1210 SMD

RES 1.5ohm 1/3W 5% 1210 SMD

Supplier's Site
Resistor,metal Glaze,1.5Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.5Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4842
Resistor,metal Glaze,1.5Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4842
Resistor,Metal Glaze,1.5Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,1.5Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R50JNTA-ND CRCW12101R50JNTA 43C4842
Product Name Chip Resistor - Surface Mount RES 1.5 OHM 1/3W 5% 1210 SMD Resistor,metal Glaze,1.5Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details