Vishay Intertechnology, Inc. RES 1.5 OHM 3/4W 5% 1210 SMD CRCW12101R50JNEAHP

Description
RES 1.5ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 3/4W 5% 1210 SMD - CRCW12101R50JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3/4W 5% 1210 SMD
CRCW12101R50JNEAHP
RES 1.5 OHM 3/4W 5% 1210 SMD CRCW12101R50JNEAHP
RES 1.5ohm 3/4W 5% 1210 SMD

RES 1.5ohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R50JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R50JNEAHP-ND
Chip Resistor - Surface Mount CRCW12101R50JNEAHP-ND
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101R50JNEAHP CRCW12101R50JNEAHP-ND
Product Name RES 1.5 OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details