Vishay Intertechnology, Inc. RES 1.50 OHM 1/2W 1% 1210 SMD CRCW12101R50FNTA

Description
RES 1.50ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.50ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM 1/2W 1% 1210 SMD - CRCW12101R50FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM 1/2W 1% 1210 SMD
CRCW12101R50FNTA
RES 1.50 OHM 1/2W 1% 1210 SMD CRCW12101R50FNTA
RES 1.50ohm 1/2W 1% 1210 SMD

RES 1.50ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R50FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R50FNTA-ND
Chip Resistor - Surface Mount CRCW12101R50FNTA-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1.5 1% 200 Rt1 Rohs Compliant Vishay - 11R9214 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.5 1% 200 Rt1 Rohs Compliant Vishay
11R9214
Crcw1210 1.5 1% 200 Rt1 Rohs Compliant Vishay 11R9214
CRCW1210 1.5 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1.5 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R50FNTA CRCW12101R50FNTA-ND 11R9214
Product Name RES 1.50 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 1.5 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details