Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1.5ohms 1% CRCW12101R50FKTA

Description
Thick Film Resistors - SMD 1/2watt 1.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.5ohms 1% - CRCW12101R50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.5ohms 1%
CRCW12101R50FKTA
Thick Film Resistors - SMD 1/2watt 1.5ohms 1% CRCW12101R50FKTA
Thick Film Resistors - SMD 1/2watt 1.5ohms 1%

Thick Film Resistors - SMD 1/2watt 1.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12101R50FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101R50FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12101R50FKTATR-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101R50FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101R50FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12101R50FKTACT-ND
RES SMD 1.5 OHM 1% 1/2W 1210

RES SMD 1.5 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101R50FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101R50FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12101R50FKTADKR-ND
RES SMD 1.5 OHM 1% 1/2W 1210

RES SMD 1.5 OHM 1% 1/2W 1210

Buy Now Datasheet
Crcw1210 1.5 1% 100 Rt1 Rohs Compliant Vishay - 49P3285 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.5 1% 100 Rt1 Rohs Compliant Vishay
49P3285
Crcw1210 1.5 1% 100 Rt1 Rohs Compliant Vishay 49P3285
CRCW1210 1.5 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 1.5 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R50FKTA 541-CRCW12101R50FKTATR-ND 49P3285
Product Name Thick Film Resistors - SMD 1/2watt 1.5ohms 1% Chip Resistor - Surface Mount Crcw1210 1.5 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details