Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.5ohms 1% CRCW12101R50FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 1.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.5ohms 1% - CRCW12101R50FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.5ohms 1%
CRCW12101R50FKEAHP
Thick Film Resistors - SMD 3/4watt 1.5ohms 1% CRCW12101R50FKEAHP
Thick Film Resistors - SMD 3/4watt 1.5ohms 1%

Thick Film Resistors - SMD 3/4watt 1.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50DTR-ND
Chip Resistor - Surface Mount 541-1.50DTR-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50DDKR-ND
Chip Resistor - Surface Mount 541-1.50DDKR-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50DCT-ND
Chip Resistor - Surface Mount 541-1.50DCT-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1.5 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay - 33AK8655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
33AK8655
Res, 1.5 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay 33AK8655
RES, 1.5 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

RES, 1.5 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R50FKEAHP 541-1.50DTR-ND 33AK8655
Product Name Thick Film Resistors - SMD 3/4watt 1.5ohms 1% Chip Resistor - Surface Mount Res, 1.5 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details