Vishay Intertechnology, Inc. RES 1.43 OHM 1/3W 1% 1210 SMD CRCW12101R43FNTA

Description
RES 1.43ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.43ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 1/3W 1% 1210 SMD - CRCW12101R43FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1/3W 1% 1210 SMD
CRCW12101R43FNTA
RES 1.43 OHM 1/3W 1% 1210 SMD CRCW12101R43FNTA
RES 1.43ohm 1/3W 1% 1210 SMD

RES 1.43ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R43FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R43FNTA-ND
Chip Resistor - Surface Mount CRCW12101R43FNTA-ND
1.43 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1.43 1% 200 Rt1 Rohs Compliant Vishay - 11R9211 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.43 1% 200 Rt1 Rohs Compliant Vishay
11R9211
Crcw1210 1.43 1% 200 Rt1 Rohs Compliant Vishay 11R9211
CRCW1210 1.43 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1.43 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R43FNTA CRCW12101R43FNTA-ND 11R9211
Product Name RES 1.43 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 1.43 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details