Vishay Intertechnology, Inc. RES 1.40 OHM 1/3W 1% 1210 SMD CRCW12101R40FKEA

Description
RES 1.40ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.40ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40 OHM 1/3W 1% 1210 SMD - CRCW12101R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40 OHM 1/3W 1% 1210 SMD
CRCW12101R40FKEA
RES 1.40 OHM 1/3W 1% 1210 SMD CRCW12101R40FKEA
RES 1.40ohm 1/3W 1% 1210 SMD

RES 1.40ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R40FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R40FKEA-ND
Chip Resistor - Surface Mount CRCW12101R40FKEA-ND
1.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101R40FKEA CRCW12101R40FKEA-ND
Product Name RES 1.40 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details