Vishay Precision Group Chip Resistor - Surface Mount CRCW12101R33FKEA

Description
1.33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101R33FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R33FKEA-ND
Chip Resistor - Surface Mount CRCW12101R33FKEA-ND
1.33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.33 OHM 1/2W 1% 1210 SMD - CRCW12101R33FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 1/2W 1% 1210 SMD
CRCW12101R33FKEA
RES 1.33 OHM 1/2W 1% 1210 SMD CRCW12101R33FKEA
RES 1.33ohm 1/2W 1% 1210 SMD

RES 1.33ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 1R33 1% Et1 E3 Rohs Compliant Vishay - 47P3931 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 1R33 1% Et1 E3 Rohs Compliant Vishay
47P3931
Crcw1210 100 1R33 1% Et1 E3 Rohs Compliant Vishay 47P3931
CRCW1210 100 1R33 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 1R33 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R33FKEA-ND CRCW12101R33FKEA 47P3931
Product Name Chip Resistor - Surface Mount RES 1.33 OHM 1/2W 1% 1210 SMD Crcw1210 100 1R33 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details