Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101R30FNEA

Description
RES SMD 1.3 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 1.3 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12101R30FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101R30FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12101R30FNEACT-ND
RES SMD 1.3 OHM 1% 1/2W 1210

RES SMD 1.3 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101R30FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101R30FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12101R30FNEATR-ND
1.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101R30FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101R30FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12101R30FNEADKR-ND
RES SMD 1.3 OHM 1% 1/2W 1210

RES SMD 1.3 OHM 1% 1/2W 1210

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 1.3ohms 1% - CRCW12101R30FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.3ohms 1%
CRCW12101R30FNEA
Thick Film Resistors - SMD 1/2watt 1.3ohms 1% CRCW12101R30FNEA
Thick Film Resistors - SMD 1/2watt 1.3ohms 1%

Thick Film Resistors - SMD 1/2watt 1.3ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW12101R30FNEACT-ND CRCW12101R30FNEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 1.3ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details